Gate drive transformer SMT 2X4,4MH 0,6A
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2469852 |
| Product Name | Common Mode Chokes |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke |
| Inductance Range | 4400 microH |
| Impedance | 0.4000 ohms |