SMT-INDUCTOR 7X 7 1 UH 3,6 A
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2469824 |
| Product Name | Surface Mount Inductors |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 1 microH |
| Rated DC Current | 3600 milliamps |