RS Components, Ltd. Thermistors 2469712

Description
PTC Thermistor C 1451B 130A 70 14X5,0
Request a Quote
Description
PTC Thermistor C 1451B 130A 70 14X5,0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistors - 2469712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistors
2469712
Thermistors 2469712
PTC Thermistor C 1451B 130A 70 14X5,0

PTC Thermistor C 1451B 130A 70 14X5,0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2469712
Product Name Thermistors
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details