RS Components, Ltd. Pliers 2457677

Description
Ega-Master 76583 Combination Plier
Request a Quote
Description
Ega-Master 76583 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2457677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2457677
Pliers 2457677
Ega-Master 76583 Combination Plier

Ega-Master 76583 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2457677
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Pliers - 2380752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Pliers - 1829970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 6.3 inch (160 mm)
Jaw Length 1.97 inch (50 mm)
View Details