8/32 X 3/16 Socket Set Screw-Cup Point P
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 2454992 |
| Product Name | Grub Screws |
| Head Type | Socket Head Cap; Other; Socket |
| Standard Drives | Hex Socket |
| Material | Steel; Stainless Steel |
| Finish | Black Oxide; Black Oxide |