#6 X 5/8 Combo Phillips/Slotted Zinc Pla
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 2453747 |
| Product Name | Self Tapping Screws |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Pan Head; Other; Pan |
| Standard Drives | Philips / Frearson; Slotted; Phillips, Slot |
| Material | Steel; Stainless Steel |
| Finish | Zinc Plated; Zinc Plated |