#14 X 6 Unslotted Hex Washer Teks #3 Zin
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 2453111 |
| Product Name | Self Drilling Screws |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Hexagon Head; Other; Hex Washer |
| Standard Drives | Hex |
| Material | Steel |
| Finish | Zinc Plated; Zinc Plated |