#8 X 3/4 Slotted Hex Washer Tapping (She
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 2452948 |
| Product Name | Self Tapping Screws |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Hexagon Head; Other; Hex Washer |
| Material | Steel |
| Finish | Zinc Plated; Zinc Plated |