#8 X 7/16 Phillips Flat Sheet Metal Scre
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 2452903 |
| Product Name | Self Drilling Screws |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Other; Bugle |
| Standard Drives | Philips / Frearson; Phillips |
| Material | Steel |
| Finish | Black |