#8 X 1 3/4 Phillips Pan Tapping (Sheet M
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 2452466 |
| Product Name | Self Tapping Screws |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Pan Head; Other; Pan |
| Standard Drives | Philips / Frearson; Phillips |
| Material | Steel |
| Finish | Zinc Plated; Zinc Plated |