#12 X 2 Phillips Oval Sheet Metal Screw
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 2452443 |
| Product Name | Self Tapping Screws |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Oval Head; Other; Oval |
| Standard Drives | Philips / Frearson; Phillips |
| Material | Steel |
| Finish | Zinc Plated; Zinc Plated |