Single point industrial diamond-tipped dressing tools . Suitable for use on AVS, CVS and tool room grinding wheels, up to 200mm diameter. 150mm long à 12.7mm diameter. Safety glasses recommended
Material = Diamond
Grit Size = 0.5ct
Diameter = 12.7mm
Length = 150mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Wheel Dressers and Dressing Tools |
| Product Number | 2439680 |
| Type | Diamond |