RS Components, Ltd. Pliers 2431626

Description
PINCE A DESENFICHER LES CLIPS
Request a Quote
Description
PINCE A DESENFICHER LES CLIPS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2431626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2431626
Pliers 2431626
PINCE A DESENFICHER LES CLIPS

PINCE A DESENFICHER LES CLIPS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2431626
Product Name Pliers
Length 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Pliers - 2006024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details