| RS Components, Ltd. | |
|---|---|
| Product Category | Digital Multimeters |
| Product Number | 2425694 |
| Product Name | Multimeters |
| Form Factor | Handheld |
| Measurement Type | AC; DC |
| Special Measurement Types | Continuity Check; Diode test; Temperature |
| Standards and Certifications | RoHS |
| DC Voltage | 1000 volts |