RS Components, Ltd. Drill Bits 2421302

Description
DRILL D105 4.0mm JOBBER Viper DIN338 HSS
Request a Quote
Description
DRILL D105 4.0mm JOBBER Viper DIN338 HSS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2421302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2421302
Drill Bits 2421302
DRILL D105 4.0mm JOBBER Viper DIN338 HSS

DRILL D105 4.0mm JOBBER Viper DIN338 HSS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2421302
Product Name Drill Bits
Diameter 0.157 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.051 inch (1.3 mm)
OAL 1.50 inch (38 mm)
View Details
Magnetic Drill Bits - 1238489 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details
Magnetic Drill Bits - 1238483 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details
Drill Bits - 212878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.472 inch (12.0 mm)
OAL 5.98 inch (152 mm)
View Details