Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
RS COMPONENTS, LTD.
2420775 -- SDRAM
RS Components, Ltd.
SDRAM
2420775
Description
1Gb DDR3L 1.35V SDRAM,x8,IndTemp.800 MHz
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
1Gb DDR3L 1.35V SDRAM,x8,IndTemp.800 MHz
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2420775
SDRAM
2420775
1Gb DDR3L 1.35V SDRAM,x8,IndTemp.800 MHz
1Gb DDR3L 1.35V SDRAM,x8,IndTemp.800
MHz
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Memory Chips
Product Number
2420775
Product Name
SDRAM
Memory Category
DRAM Chip
Data Rate
800 MHz
Access Time
20 ns
Density
1000000 kbits
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
SDRAM
2420775P
Specs
Memory Category
DRAM Chip
View Details
RS Components, Ltd.
Flash Memory
1712187
Specs
Memory Category
Flash
Density
16000 kbits
Package Type
SOIC; SOIC
View Details
RS Components, Ltd.
SDRAM
1882600
Specs
Memory Category
DRAM Chip
Data Rate
166 MHz
Access Time
5 ns
View Details
RS Components, Ltd.
SDRAM
2420768
Specs
Memory Category
DRAM Chip
Data Rate
800 MHz
Access Time
20 ns
View Details