RS Components, Ltd. Extractor Fans 2414973

Description
Vent-Axia TX7WW Extractor Fan
Request a Quote
Description
Vent-Axia TX7WW Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2414973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2414973
Extractor Fans 2414973
Vent-Axia TX7WW Extractor Fan

Vent-Axia TX7WW Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2414973
Product Name Extractor Fans
Air Flow Rate 285 SCFM (485 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 151 SCFM (256 m³/hr)
View Details
Centrifugal Fans - 7878960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Filter Fans - 1849904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.2 inch (209 mm)
Air Flow Rate 59 SCFM (100 m³/hr)
View Details