RS Components, Ltd. Spanners 2409935

Description
285 KF_13 CH.CRICCHETTO FLEX
Request a Quote
Description
285 KF_13 CH.CRICCHETTO FLEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Spanners
2409935
Spanners 2409935
285 KF_13 CH.CRICCHETTO FLEX

285 KF_13 CH.CRICCHETTO FLEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2409935
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Impact Wrench
Torque 2566 In-lbs (2959 kg-cm)
View Details
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Rectangular
Wrench Length 19.27 inch (490 mm)
View Details
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7500 inch (19.05 mm)
View Details
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Hex
Drive Size 0.3750 inch (9.52 mm)
View Details