Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
RS COMPONENTS, LTD.
2409735 -- SPANNERS
RS Components, Ltd.
Spanners
2409735
Description
252 N_17x19 CHIAVE A FORCHETTA
Request a Quote
Email Supplier
Description
252 N_17x19 CHIAVE A FORCHETTA
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2409735
Spanners
2409735
252 N_17x19 CHIAVE A FORCHETTA
252 N_17x19 CHIAVE A FORCHETTA
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wrenches
Product Number
2409735
Product Name
Spanners
Type
Spanner Wrench
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Torque Wrenches
1267376
Specs
Type
Torque
Drive Type
Specialty/Other; Square
Drive Size
0.5000 inch (12.7 mm)
View Details
RS Components, Ltd.
Torque Wrenches
1267369
Specs
Type
Torque
Drive Type
Specialty/Other; Round
Wrench Length
8.66 inch (220 mm)
View Details
RS Components, Ltd.
Torque Wrenches
1252979
Specs
Type
Torque
Wrench Length
35.94 inch (913 mm)
Torque
973 to 4867 In-lbs (1122 to 5612 kg-cm)
View Details
RS Components, Ltd.
Hex Keys
142765
Specs
Type
Key
View Details