Wall Mount AC Adaptor 9V 1.2A 10.8W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2405309 |
| Product Name | AC/DC Adapters |
| Type | AC / DC Adapter |
| Adapter Plug Type | 2-Pin Plug-In |
| Regulatory Compliance | RoHS Compliant |
| AC Output Voltage | 9.0 volts |