Wall Mount AC Adaptor 5V 2.2A 11W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2405307 |
| Product Name | AC/DC Adapters |
| Type | AC / DC Adapter |
| Adapter Plug Type | 2-Pin Plug-In |
| Regulatory Compliance | RoHS Compliant |
| AC Output Voltage | 5.0 volts |