RS Components, Ltd.
General Purpose Enclosures
2392685
Description
Bopla 26085000 U 85-7035
Request a Quote
Email Supplier
Description
Bopla 26085000 U 85-7035
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2392685 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
3.35 inch (85 mm)
|
|
Width
|
3.19 inch (81 mm)
|
|
Depth
|
1.57 inch (40 mm)
|
|
Material
|
Polystyrene; Polystyrene
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
Depth
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
2.95 inch (75 mm)
Width
2.95 inch (75 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details