RS Components, Ltd. General Purpose Enclosures 2384071

Description
LIGHTGRAY, HERMETIC ENCLOSURE ZP90.60.40
Request a Quote
Description
LIGHTGRAY, HERMETIC ENCLOSURE ZP90.60.40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384071 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384071
General Purpose Enclosures 2384071
LIGHTGRAY, HERMETIC ENCLOSURE ZP90.60.40

LIGHTGRAY, HERMETIC ENCLOSURE ZP90.60.40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384071
Product Name General Purpose Enclosures
Length 2.41 inch (61.3 mm)
Width 3.54 inch (90 mm)
Depth 1.57 inch (39.9 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details