RS Components, Ltd. General Purpose Enclosures 2384067

Description
LIGHTGRAY, HERMETIC ENCLOSURE ZP60.60.40
Request a Quote
Description
LIGHTGRAY, HERMETIC ENCLOSURE ZP60.60.40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384067 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384067
General Purpose Enclosures 2384067
LIGHTGRAY, HERMETIC ENCLOSURE ZP60.60.40

LIGHTGRAY, HERMETIC ENCLOSURE ZP60.60.40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384067
Product Name General Purpose Enclosures
Length 2.41 inch (61.1 mm)
Width 2.41 inch (61.3 mm)
Depth 1.58 inch (40.1 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325360 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details