RS Components, Ltd. General Purpose Enclosures 2384062

Description
LIGHTGRAY, TRANSPARENT LID, HERMETIC ENC
Request a Quote
Description
LIGHTGRAY, TRANSPARENT LID, HERMETIC ENC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384062 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384062
General Purpose Enclosures 2384062
LIGHTGRAY, TRANSPARENT LID, HERMETIC ENC

LIGHTGRAY, TRANSPARENT LID, HERMETIC ENC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384062
Product Name General Purpose Enclosures
Length 1.81 inch (46.1 mm)
Width 1.76 inch (44.8 mm)
Depth 1.58 inch (40.1 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details