RS Components, Ltd. General Purpose Enclosures 2384054

Description
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED
Request a Quote
Description
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384054 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384054
General Purpose Enclosures 2384054
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED

LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384054
Product Name General Purpose Enclosures
Length 8.26 inch (210 mm)
Width 5.5 inch (140 mm)
Depth 1.78 inch (45.1 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details