RS Components, Ltd. General Purpose Enclosures 2384046

Description
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED
Request a Quote
Description
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384046 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384046
General Purpose Enclosures 2384046
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED

LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384046
Product Name General Purpose Enclosures
Length 7.09 inch (180 mm)
Width 4.73 inch (120 mm)
Depth 3.56 inch (90.3 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details