RS Components, Ltd. General Purpose Enclosures 2384045

Description
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED
Request a Quote
Description
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384045 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384045
General Purpose Enclosures 2384045
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED

LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384045
Product Name General Purpose Enclosures
Length 7.09 inch (180 mm)
Width 4.73 inch (120 mm)
Depth 3.56 inch (90.3 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details