RS Components, Ltd. General Purpose Enclosures 2384028

Description
LIGHTGRAY, TRANSPARENT LID , ENCLOSURE H
Request a Quote
Description
LIGHTGRAY, TRANSPARENT LID , ENCLOSURE H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384028 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384028
General Purpose Enclosures 2384028
LIGHTGRAY, TRANSPARENT LID , ENCLOSURE H

LIGHTGRAY, TRANSPARENT LID , ENCLOSURE H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384028
Product Name General Purpose Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details