RS Components, Ltd. General Purpose Enclosures 2384023

Description
LIGHTGRAY, TRANSPARENT LID , ENCLOSURE H
Request a Quote
Description
LIGHTGRAY, TRANSPARENT LID , ENCLOSURE H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384023 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384023
General Purpose Enclosures 2384023
LIGHTGRAY, TRANSPARENT LID , ENCLOSURE H

LIGHTGRAY, TRANSPARENT LID , ENCLOSURE H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384023
Product Name General Purpose Enclosures
Length 4.72 inch (120 mm)
Width 3.15 inch (80 mm)
Depth 2.96 inch (75.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details