RS Components, Ltd. General Purpose Enclosures 2384020

Description
LIGHTGRAY, TRANSPARENT LID ENCLOSURE HER
Request a Quote
Description
LIGHTGRAY, TRANSPARENT LID ENCLOSURE HER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384020 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384020
General Purpose Enclosures 2384020
LIGHTGRAY, TRANSPARENT LID ENCLOSURE HER

LIGHTGRAY, TRANSPARENT LID ENCLOSURE HER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384020
Product Name General Purpose Enclosures
Length 4.78 inch (121 mm)
Width 3.21 inch (81.6 mm)
Depth 2.37 inch (60.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details