RS Components, Ltd. General Purpose Enclosures 2384004

Description
LIGHTGRAY, HERMETIC ENCLOSURE 105.105.75
Request a Quote
Description
LIGHTGRAY, HERMETIC ENCLOSURE 105.105.75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384004 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384004
General Purpose Enclosures 2384004
LIGHTGRAY, HERMETIC ENCLOSURE 105.105.75

LIGHTGRAY, HERMETIC ENCLOSURE 105.105.75

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384004
Product Name General Purpose Enclosures
Length 4.13 inch (105 mm)
Width 4.13 inch (105 mm)
Depth 2.94 inch (74.7 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details