RS Components, Ltd. General Purpose Enclosures 2384001

Description
LIGHTGRAY, PLASTIC ENCLOSURE WITH WALL M
Request a Quote
Description
LIGHTGRAY, PLASTIC ENCLOSURE WITH WALL M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384001 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384001
General Purpose Enclosures 2384001
LIGHTGRAY, PLASTIC ENCLOSURE WITH WALL M

LIGHTGRAY, PLASTIC ENCLOSURE WITH WALL M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384001
Product Name General Purpose Enclosures
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details