RS Components, Ltd. General Purpose Enclosures 2383999

Description
BLACK, PLASTIC ENCLOSURE WITH WALL MOUNT
Request a Quote
Description
BLACK, PLASTIC ENCLOSURE WITH WALL MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2383999 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2383999
General Purpose Enclosures 2383999
BLACK, PLASTIC ENCLOSURE WITH WALL MOUNT

BLACK, PLASTIC ENCLOSURE WITH WALL MOUNT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2383999
Product Name General Purpose Enclosures
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details