RS Components, Ltd. General Purpose Enclosures 2383977

Description
LIGHTGRAY, PLASTIC ENCLOSURE Z132 ABS
Request a Quote
Description
LIGHTGRAY, PLASTIC ENCLOSURE Z132 ABS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2383977 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2383977
General Purpose Enclosures 2383977
LIGHTGRAY, PLASTIC ENCLOSURE Z132 ABS

LIGHTGRAY, PLASTIC ENCLOSURE Z132 ABS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2383977
Product Name General Purpose Enclosures
Length 2.58 inch (65.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details