RS Components, Ltd. LED Arrays 2380454

Description
Intelligent Horticultural Solutions
Request a Quote
Description
Intelligent Horticultural Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Arrays - 2380454 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Arrays
2380454
LED Arrays 2380454
Intelligent Horticultural Solutions

Intelligent Horticultural Solutions

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2380454
Product Name LED Arrays
Color Temperature 8000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Arrays - 2307615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LEDs - 2017444 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details