RS Components, Ltd. LED Arrays 2380453

Description
Intelligent Horticultural Solutions
Request a Quote
Description
Intelligent Horticultural Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Arrays - 2380453 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Arrays
2380453
LED Arrays 2380453
Intelligent Horticultural Solutions

Intelligent Horticultural Solutions

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2380453
Product Name LED Arrays
Color Temperature 8000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Arrays - 2380449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1300 milliwatts
Array Array
Number of Array Elements 1
View Details