RS Components, Ltd. LED Arrays 2380449

Description
Intelligent Horticultural Solutions
Request a Quote
Description
Intelligent Horticultural Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Arrays - 2380449 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Arrays
2380449
LED Arrays 2380449
Intelligent Horticultural Solutions

Intelligent Horticultural Solutions

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2380449
Product Name LED Arrays
Optical Power Output 1300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 1000 milliwatts
Array Array
View Details
IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details