RS Components, Ltd. EV Charging Cable 2378416

Description
RS PRO CA #EV03AT-004-5M
Request a Quote
Description
RS PRO CA #EV03AT-004-5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EV Charging Cable - 2378416 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Charging Cable
2378416
EV Charging Cable 2378416
RS PRO CA #EV03AT-004-5M

RS PRO CA #EV03AT-004-5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2378416
Product Name EV Charging Cable
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details