These small profile xenon beacons have low power consumption and are ideal for 12/24 V applications. They are sealed units offering IP56 protection and are supplied with amber, red, blue or green lenses.
Supply Voltage = 10 - 30 V dc
Light Effect = Flashing
Lens Colour = Amber
Mounting Style = DIN
Bulb Type = Xenon
Current Consumption = 395 mA, 460 mA
Current Type = DC
Base Diameter = 108mm
Housing Colour = Black
Lamp Included = Yes
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 236329 |
Mounting | DIN |