RS Components, Ltd. Fleeces, Hoodies & Sweatshirts 2355849

Description
Aran Fleece 280g
Request a Quote
Description
Aran Fleece 280g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fleeces, Hoodies & Sweatshirts - 2355849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fleeces, Hoodies & Sweatshirts
2355849
Fleeces, Hoodies & Sweatshirts 2355849
Aran Fleece 280g

Aran Fleece 280g

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 2355849
Product Name Fleeces, Hoodies & Sweatshirts
Clothing Type Shirt
Unlock Full Specs
to access all available technical data

Similar Products

T-Shirts - 100228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Hi Vis Jackets - 103292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details