RS Components, Ltd.
Fleeces, Hoodies & Sweatshirts
2355844
Description
Aran Fleece 280g
Request a Quote
Email Supplier
Description
Aran Fleece 280g
Request a Quote
Email Supplier
Suppliers
Fleeces, Hoodies & Sweatshirts
2355844
Supplier's Site
Technical Specifications
|
Product Category
|
Safety Clothing |
|
Product Number
|
2355844 |
|
Product Name
|
Fleeces, Hoodies & Sweatshirts |
|
Clothing Type
|
Shirt
|
Unlock Full Specs
to access all available technical data
Similar Products
Clothing Type
Shirt
Material
Cotton; Polyester; 65% Polyester, 35% Cotton
View Details
Clothing Type
Shirt
Material
Cotton; 100% Cotton
View Details
Clothing Type
Jacket/Coat
Application
Insulation/Weather
Material
Polyester; 100% Polyester
View Details
Clothing Type
Jacket/Coat
Application
Insulation/Weather
Material
Polyester; 100% Polyester
View Details