RS Components, Ltd. Aprons 2355760

Description
Topdog A3042 Apron
Request a Quote
Description
Topdog A3042 Apron
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aprons - 2355760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aprons
2355760
Aprons 2355760
Topdog A3042 Apron

Topdog A3042 Apron

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 2355760
Product Name Aprons
Material Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Polo Shirts - 106337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Hi Vis Jackets - 103293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details