Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
RS COMPONENTS, LTD.
2354808 -- HOSE PIPE & FLEXIBLE TUBES
RS Components, Ltd.
Hose Pipe & Flexible Tubes
2354808
Description
RS PRO CT874-SIL-NT-01 Flexible Tubing
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO CT874-SIL-NT-01 Flexible Tubing
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2354808
Hose Pipe & Flexible Tubes
2354808
RS PRO CT874-SIL-NT-01 Flexible Tubing
RS PRO CT874-SIL-NT-01 Flexible Tubing
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Hose
Product Number
2354808
Product Name
Hose Pipe & Flexible Tubes
I.D.
0.315 inch (8 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
0 psi (0.0 m H2O)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hose Assemblies
1369444
Specs
Product Form
Assembly
I.D.
3.150 inch (80 mm)
O.D.
3.913 inch (99.4 mm)
View Details
RS Components, Ltd.
Hydraulic Hose Assemblies
1102248
Specs
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
2248 psi (1582 m H2O)
View Details
RS Components, Ltd.
Hose Pipe & Flexible Tubes
1467752
Specs
I.D.
0.315 inch (8 mm)
O.D.
0.591 inch (15 mm)
Temperature Range
176 F (80 C)
View Details
RS Components, Ltd.
Hydraulic Hose Assemblies
1101988
Specs
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details