Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABINETS AND CASEWORK
RS COMPONENTS, LTD.
2348505 -- FIRST AID CABINETS & BRACKETS
RS Components, Ltd.
First Aid Cabinets & Brackets
2348505
Description
medicine cabinet FIRST AID BOX M - empt
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
medicine cabinet FIRST AID BOX M - empt
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
First Aid Cabinets & Brackets
2348505
First Aid Cabinets & Brackets
2348505
medicine cabinet FIRST AID BOX M - empt
medicine cabinet FIRST AID BOX M - empt
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cabinets and Casework
Product Number
2348505
Product Name
First Aid Cabinets & Brackets
Type
Bin Cabinet
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Tool Boxes
1253049
Specs
Type
Tool Cabinet
Height
20.87 inch (530 mm)
Width
7.09 inch (180 mm)
View Details
RS Components, Ltd.
Server Cabinets
1863309
Specs
Type
Bin Cabinet
Height
14.61 inch (371 mm)
Width
23.62 inch (600 mm)
View Details
RS Components, Ltd.
Tool Bags
217962
Specs
Type
Tool Cabinet
Material
Polypropylene (PP); Polyethylene, Polypropylene
Height
1.97 inch (50 mm)
View Details
RS Components, Ltd.
Tool Bags
1883117
Specs
Type
Tool Cabinet
Material
Fabric
Height
12.20 inch (310 mm)
View Details