Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GASKETS AND GASKETING
RS COMPONENTS, LTD.
2325758 -- O-RING CORDS
RS Components, Ltd.
O-Ring Cords
2325758
Description
Silicone Cord (White) 9.0mm dia x 5m len
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Silicone Cord (White) 9.0mm dia x 5m len
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
O-Ring Cords
2325758
O-Ring Cords
2325758
Silicone Cord (White) 9.0mm dia x 5m len
Silicone Cord (White) 9.0mm dia x 5m len
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gaskets and Gasketing
Product Number
2325758
Product Name
O-Ring Cords
Gasket Description
O-Ring Cords
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Door Seals
1752573
Specs
Gasket Type
Weatherstripping
Gasket Description
Door Seals
Material
Nitrile (NBR); Nitrile rubber
View Details
RS Components, Ltd.
Gaskets & O-Rings
1964908
Specs
Gasket Description
Gaskets & O-Rings
Material
Nitrile (NBR); Nitrile rubber
Thickness
0.0787 inch (2 mm)
View Details
RS Components, Ltd.
O-Ring Cords
1591513
Specs
Gasket Description
O-Ring Cords
Material
Nitrile (NBR); Nitrile rubber
Operating Temperature
-22 to 302 F (-30 to 150 C)
View Details
RS Components, Ltd.
Gaskets & O-Rings
128990
Specs
Gasket Description
Gaskets & O-Rings
Material
Fluorocarbon elastomer
Thickness
0.0701 inch (1.78 mm)
View Details