RS Components, Ltd. Hole Saws & Core Drill Bits 2324293

Description
Sutton Tools Bi-Metal Cobalt Holesaw 76m
Request a Quote
Description
Sutton Tools Bi-Metal Cobalt Holesaw 76m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2324293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2324293
Hole Saws & Core Drill Bits 2324293
Sutton Tools Bi-Metal Cobalt Holesaw 76m

Sutton Tools Bi-Metal Cobalt Holesaw 76m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2324293
Product Name Hole Saws & Core Drill Bits
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.26 inch (32 mm)
View Details
Drill Bits - 214149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.252 inch (6.4 mm)
OAL 3.98 inch (101 mm)
View Details
Drill Bits - 2043856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Jobber
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
View Details
Hole Saws & Core Drill Bits - 2324275 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.614 inch (41.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details