RS Components, Ltd. Hole Saws & Core Drill Bits 2324258

Description
Sutton Tools Bi-Metal Cobalt Holesaw 17m
Request a Quote
Description
Sutton Tools Bi-Metal Cobalt Holesaw 17m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2324258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2324258
Hole Saws & Core Drill Bits 2324258
Sutton Tools Bi-Metal Cobalt Holesaw 17m

Sutton Tools Bi-Metal Cobalt Holesaw 17m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2324258
Product Name Hole Saws & Core Drill Bits
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215928 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
View Details
Magnetic Drill Bits - 1238494 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details
Drill Bits - 215013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.315 inch (8.0 mm)
OAL 5.91 inch (150 mm)
View Details