RS Components, Ltd. Hole Saws & Core Drill Bits 2324202

Description
Sutton Tools TCT Holesaw - Short 55mm
Request a Quote
Description
Sutton Tools TCT Holesaw - Short 55mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2324202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2324202
Hole Saws & Core Drill Bits 2324202
Sutton Tools TCT Holesaw - Short 55mm

Sutton Tools TCT Holesaw - Short 55mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2324202
Product Name Hole Saws & Core Drill Bits
Drill Type Hole Saw
Diameter 2.165 inch (55.0 mm)
Shank 0.394 inch (10.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.232 inch (5.9 mm)
OAL 3.66 inch (93 mm)
View Details
Drill Bits - 213607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
View Details
Drill Bits - 1848099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.787 inch (20.0 mm)
Shank Square
View Details
Hole Saws & Core Drill Bits - 215934 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details