RS Components, Ltd.
Wall Boxes
2314132
Description
PS 432 T Polysafe 7035
Request a Quote
Email Supplier
Description
PS 432 T Polysafe 7035
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2314132 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Fiberglass; Fibreglass Reinforced Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
9.06 inch (230 mm)
Width
9.06 inch (230 mm)
View Details
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Width
9.84 inch (250 mm)
Depth
7.87 inch (200 mm)
View Details